KEMET Electronics Corporation Ceramic Capacitors CKC21C823FCGACAUTO

Description
0.082µF ±1% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.082µF ±1% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC21C823FCGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.082µF ±1% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.082µF ±1% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.082Uf, 500V, Mlcc, 2220; Capacitance Kemet - 81AH5807 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.082Uf, 500V, Mlcc, 2220; Capacitance Kemet
81AH5807
Cap, Aec-Q200, 0.082Uf, 500V, Mlcc, 2220; Capacitance Kemet 81AH5807
CAP, AEC-Q200, 0.082UF, 500V, MLCC, 2220; Capacitance:0.082µF; Voltage(DC):500V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Length:5.7mm; Product Width:5mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.082UF, 500V, MLCC, 2220; Capacitance:0.082µF; Voltage(DC):500V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Length:5.7mm; Product Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC21C823FCGACAUTOTR-ND 81AH5807
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.082Uf, 500V, Mlcc, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 157SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers