KEMET Electronics Corporation Ceramic Capacitors CKC21C243KEGLCAUTO

Description
0.024µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.024µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC21C243KEGLCAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.024µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.024µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CKC21C243KEGLCAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.024µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.024µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CKC21C243KEGLCAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.024UF 1.2KV C0G 2220

CAP CER 0.024UF 1.2KV C0G 2220

Buy Now Datasheet
Cap, Aec-Q200, 0.024Uf, 1.2Kv, Mlcc, 2220 Rohs Compliant Kemet - 36AJ3239 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.024Uf, 1.2Kv, Mlcc, 2220 Rohs Compliant Kemet
36AJ3239
Cap, Aec-Q200, 0.024Uf, 1.2Kv, Mlcc, 2220 Rohs Compliant Kemet 36AJ3239
CAP, AEC-Q200, 0.024UF, 1.2KV, MLCC, 2220 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.024UF, 1.2KV, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 0.024Uf, 1.2Kv, Mlcc, 2220; Capacitance Kemet - 31AJ4314 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.024Uf, 1.2Kv, Mlcc, 2220; Capacitance Kemet
31AJ4314
Cap, Aec-Q200, 0.024Uf, 1.2Kv, Mlcc, 2220; Capacitance Kemet 31AJ4314
CAP, AEC-Q200, 0.024UF, 1.2KV, MLCC, 2220; Capacitance:0.024µF; Voltage(DC):1.2kV; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:5mm; Case Size:2220 RoHS Compliant: Yes

CAP, AEC-Q200, 0.024UF, 1.2KV, MLCC, 2220; Capacitance:0.024µF; Voltage(DC):1.2kV; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:5mm; Case Size:2220 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.024Uf, 1.2Kv, Mlcc, 2220; Capacitance Kemet - 31AJ4315 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.024Uf, 1.2Kv, Mlcc, 2220; Capacitance Kemet
31AJ4315
Cap, Aec-Q200, 0.024Uf, 1.2Kv, Mlcc, 2220; Capacitance Kemet 31AJ4315
CAP, AEC-Q200, 0.024UF, 1.2KV, MLCC, 2220; Capacitance:0.024µF; Voltage(DC):1.2kV; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:5mm; Case Size:2220 RoHS Compliant: Yes

CAP, AEC-Q200, 0.024UF, 1.2KV, MLCC, 2220; Capacitance:0.024µF; Voltage(DC):1.2kV; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:5mm; Case Size:2220 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CKC21C243KEGLCAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC21C243KEGLCAUTO
Ceramic Capacitors CKC21C243KEGLCAUTO
KC-LINK WITH KONNEKT TECHNOLOGY

KC-LINK WITH KONNEKT TECHNOLOGY

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CKC21C243KEGLCAUTOTR-ND 399-CKC21C243KEGLCAUTODKR-ND 36AJ3239 31AJ4314 CKC21C243KEGLCAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.024Uf, 1.2Kv, Mlcc, 2220 Rohs Compliant Kemet Cap, Aec-Q200, 0.024Uf, 1.2Kv, Mlcc, 2220; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0240 microF 0.0240 microF 0.0240 microF 0.0240 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers