KEMET Electronics Corporation Ceramic Capacitors CKC21C143KJGLCAUTO

Description
0.014µF ±10% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.014µF ±10% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC21C143KJGLCAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.014µF ±10% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.014µF ±10% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CKC21C143KJGLCAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.014µF ±10% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.014µF ±10% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CKC21C143KJGLCAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.014UF 1.7KV C0G 2220

CAP CER 0.014UF 1.7KV C0G 2220

Buy Now Datasheet
Ceramic Capacitors - CKC21C143KJGLCAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC21C143KJGLCAUTO
Ceramic Capacitors CKC21C143KJGLCAUTO
KC-LINK WITH KONNEKT TECHNOLOGY

KC-LINK WITH KONNEKT TECHNOLOGY

Supplier's Site Datasheet
Cap, Aec-Q200, 0.014Uf, 1.7Kv, Mlcc, 2220 Rohs Compliant Kemet - 36AJ3235 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.014Uf, 1.7Kv, Mlcc, 2220 Rohs Compliant Kemet
36AJ3235
Cap, Aec-Q200, 0.014Uf, 1.7Kv, Mlcc, 2220 Rohs Compliant Kemet 36AJ3235
CAP, AEC-Q200, 0.014UF, 1.7KV, MLCC, 2220 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.014UF, 1.7KV, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 0.014Uf, 1.7Kv, Mlcc, 2220; Capacitance Kemet - 31AJ4307 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.014Uf, 1.7Kv, Mlcc, 2220; Capacitance Kemet
31AJ4307
Cap, Aec-Q200, 0.014Uf, 1.7Kv, Mlcc, 2220; Capacitance Kemet 31AJ4307
CAP, AEC-Q200, 0.014UF, 1.7KV, MLCC, 2220; Capacitance:0.014µF; Voltage(DC):1.7kV; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:5mm; Case Size:2220 RoHS Compliant: Yes

CAP, AEC-Q200, 0.014UF, 1.7KV, MLCC, 2220; Capacitance:0.014µF; Voltage(DC):1.7kV; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:5mm; Case Size:2220 RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 0.014Uf, 1.7Kv, Mlcc, 2220; Capacitance Kemet - 31AJ4306 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.014Uf, 1.7Kv, Mlcc, 2220; Capacitance Kemet
31AJ4306
Cap, Aec-Q200, 0.014Uf, 1.7Kv, Mlcc, 2220; Capacitance Kemet 31AJ4306
CAP, AEC-Q200, 0.014UF, 1.7KV, MLCC, 2220; Capacitance:0.014µF; Voltage(DC):1.7kV; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:5mm; Case Size:2220 RoHS Compliant: Yes

CAP, AEC-Q200, 0.014UF, 1.7KV, MLCC, 2220; Capacitance:0.014µF; Voltage(DC):1.7kV; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:5mm; Case Size:2220 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CKC21C143KJGLCAUTOCT-ND 399-CKC21C143KJGLCAUTODKR-ND CKC21C143KJGLCAUTO 36AJ3235 31AJ4307
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.014Uf, 1.7Kv, Mlcc, 2220 Rohs Compliant Kemet Cap, Aec-Q200, 0.014Uf, 1.7Kv, Mlcc, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0140 microF 0.0140 microF 0.0140 microF 0.0140 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M15U682M1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details