KEMET Electronics Corporation Ceramic Capacitors CKC21C123MCGACAUTO

Description
0.012µF ±20% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.012µF ±20% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC21C123MCGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.012µF ±20% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.012µF ±20% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - CKC21C123MCGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC21C123MCGACAUTO
Ceramic Capacitors CKC21C123MCGACAUTO
KC-LINK 2220 12NF 500VDC C0G

KC-LINK 2220 12NF 500VDC C0G

Supplier's Site Datasheet
Cap, Aec-Q200, 0.012Uf, 500V, Mlcc, 2220; Capacitance Kemet - 81AH5525 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.012Uf, 500V, Mlcc, 2220; Capacitance Kemet
81AH5525
Cap, Aec-Q200, 0.012Uf, 500V, Mlcc, 2220; Capacitance Kemet 81AH5525
CAP, AEC-Q200, 0.012UF, 500V, MLCC, 2220; Capacitance:0.012µF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

CAP, AEC-Q200, 0.012UF, 500V, MLCC, 2220; Capacitance:0.012µF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC21C123MCGACAUTOTR-ND CKC21C123MCGACAUTO 81AH5525
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.012Uf, 500V, Mlcc, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 135LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-400-15X15X4-G-471-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers