KEMET Electronics Corporation Ceramic Capacitors CKC21C104KWGACAUTO

Description
0.1µF ±10% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC21C104KWGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.1µF ±10% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CKC21C104KWGACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
KC-LINK 2220 0.1UF 650VDC C0G

KC-LINK 2220 0.1UF 650VDC C0G

Buy Now Datasheet
Ceramic Capacitors - 399-CKC21C104KWGACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
KC-LINK 2220 0.1UF 650VDC C0G

KC-LINK 2220 0.1UF 650VDC C0G

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 650V, Mlcc, 2220; Capacitance Kemet - 81AH5507 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 650V, Mlcc, 2220; Capacitance Kemet
81AH5507
Cap, Aec-Q200, 0.1Uf, 650V, Mlcc, 2220; Capacitance Kemet 81AH5507
CAP, AEC-Q200, 0.1UF, 650V, MLCC, 2220; Capacitance:0.1µF; Voltage(DC):650V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Length:5.7mm; Product Width:5mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.1UF, 650V, MLCC, 2220; Capacitance:0.1µF; Voltage(DC):650V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Length:5.7mm; Product Width:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC21C104KWGACAUTOTR-ND 399-CKC21C104KWGACAUTODKR-ND 81AH5507
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 650V, Mlcc, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL002MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details