8200pF ±20% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
CAP, 8200PF, 500V, MLCC, 1812; Capacitance:8200pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CKC18X822MCGACTUTR-ND | 81AH7245 |
| Product Name | Ceramic Capacitors | Cap, 8200Pf, 500V, Mlcc, 1812; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Voltage Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |