KEMET Electronics Corporation Ceramic Capacitors CKC18X752MDGACAUTO

Description
7500pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
7500pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC18X752MDGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
7500pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

7500pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 7500Pf, 1Kv, Mlcc, 1812; Capacitance Kemet - 81AH5449 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 7500Pf, 1Kv, Mlcc, 1812; Capacitance Kemet
81AH5449
Cap, Aec-Q200, 7500Pf, 1Kv, Mlcc, 1812; Capacitance Kemet 81AH5449
CAP, AEC-Q200, 7500PF, 1KV, MLCC, 1812; Capacitance:7500pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, AEC-Q200, 7500PF, 1KV, MLCC, 1812; Capacitance:7500pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC18X752MDGACAUTOTR-ND 81AH5449
Product Name Ceramic Capacitors Cap, Aec-Q200, 7500Pf, 1Kv, Mlcc, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M15R103M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details