KEMET Electronics Corporation Ceramic Capacitors CKC18X472FCGACAUTO

Description
4700pF ±1% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
4700pF ±1% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC18X472FCGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±1% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

4700pF ±1% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 4700Pf, 500V, Mlcc, 1812; Capacitance Kemet - 81AH5351 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Pf, 500V, Mlcc, 1812; Capacitance Kemet
81AH5351
Cap, Aec-Q200, 4700Pf, 500V, Mlcc, 1812; Capacitance Kemet 81AH5351
CAP, AEC-Q200, 4700PF, 500V, MLCC, 1812; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 4700PF, 500V, MLCC, 1812; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC18X472FCGACAUTOTR-ND 81AH5351
Product Name Ceramic Capacitors Cap, Aec-Q200, 4700Pf, 500V, Mlcc, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details