KEMET Electronics Corporation Ceramic Capacitors CKC18X153JDGACAUTO

Description
0.015µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.015µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC18X153JDGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.015µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CKC18X153JDGACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.015µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CKC18X153JDGACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.015µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.015Uf, 1Kv, Mlcc, 1812; Capacitance Kemet - 81AH5293 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.015Uf, 1Kv, Mlcc, 1812; Capacitance Kemet
81AH5293
Cap, Aec-Q200, 0.015Uf, 1Kv, Mlcc, 1812; Capacitance Kemet 81AH5293
CAP, AEC-Q200, 0.015UF, 1KV, MLCC, 1812; Capacitance:0.015µF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.015UF, 1KV, MLCC, 1812; Capacitance:0.015µF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC18X153JDGACAUTOTR-ND 399-CKC18X153JDGACAUTODKR-ND 81AH5293
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.015Uf, 1Kv, Mlcc, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160101GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details