KEMET Electronics Corporation Ceramic Capacitors CKC18C912KCGACAUTO

Description
9100pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
9100pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC18C912KCGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
9100pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

9100pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CKC18C912KCGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC18C912KCGACAUTO
Ceramic Capacitors CKC18C912KCGACAUTO
KC-LINK 1812 9.1NF 500VDC C0G

KC-LINK 1812 9.1NF 500VDC C0G

Supplier's Site Datasheet
Cap, Aec-Q200, 9100Pf, 500V, Mlcc, 1812; Capacitance Kemet - 81AH5250 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 9100Pf, 500V, Mlcc, 1812; Capacitance Kemet
81AH5250
Cap, Aec-Q200, 9100Pf, 500V, Mlcc, 1812; Capacitance Kemet 81AH5250
CAP, AEC-Q200, 9100PF, 500V, MLCC, 1812; Capacitance:9100pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

CAP, AEC-Q200, 9100PF, 500V, MLCC, 1812; Capacitance:9100pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC18C912KCGACAUTOTR-ND CKC18C912KCGACAUTO 81AH5250
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 9100Pf, 500V, Mlcc, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers