7500pF ±20% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
CAP, AEC-Q200, 7500PF, 650V, MLCC, 1812; Capacitance:7500pF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CKC18C752MWGACAUTOTR-ND | 81AH5225 |
| Product Name | Ceramic Capacitors | Cap, Aec-Q200, 7500Pf, 650V, Mlcc, 1812; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Voltage Capacitor; Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |