KEMET Electronics Corporation Ceramic Capacitors CKC18C223MWGACAUTO

Description
0.022µF ±20% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC18C223MWGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±20% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.022µF ±20% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CKC18C223MWGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC18C223MWGACAUTO
Ceramic Capacitors CKC18C223MWGACAUTO
KC-LINK 1812 22NF 650VDC C0G

KC-LINK 1812 22NF 650VDC C0G

Supplier's Site Datasheet
Cap, Aec-Q200, 0.022Uf, 650V, Mlcc, 1812; Capacitance Kemet - 81AH5096 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 650V, Mlcc, 1812; Capacitance Kemet
81AH5096
Cap, Aec-Q200, 0.022Uf, 650V, Mlcc, 1812; Capacitance Kemet 81AH5096
CAP, AEC-Q200, 0.022UF, 650V, MLCC, 1812; Capacitance:0.022µF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

CAP, AEC-Q200, 0.022UF, 650V, MLCC, 1812; Capacitance:0.022µF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC18C223MWGACAUTOTR-ND CKC18C223MWGACAUTO 81AH5096
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.022Uf, 650V, Mlcc, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details