0.015µF ±10% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
CAP, AEC-Q200, 0.015UF, 650V, MLCC, 1812; Capacitance:0.015µF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CKC18C153KWGACAUTOTR-ND | 81AH5073 |
| Product Name | Ceramic Capacitors | Cap, Aec-Q200, 0.015Uf, 650V, Mlcc, 1812; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Voltage Capacitor; Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |