KEMET Electronics Corporation Ceramic Capacitors CK12BX102K

Description
1000pF ±10% 100V Ceramic Capacitor BX Axial
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor BX Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1001-2256-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1001-2256-ND
Ceramic Capacitors 1001-2256-ND
1000pF ±10% 100V Ceramic Capacitor BX Axial

1000pF ±10% 100V Ceramic Capacitor BX Axial

Buy Now Datasheet
Ceramic Capacitor 1000Pf 100V, X7R, 10%, Axial; Capacitance Kemet - 87F4688 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, X7R, 10%, Axial; Capacitance Kemet
87F4688
Ceramic Capacitor 1000Pf 100V, X7R, 10%, Axial; Capacitance Kemet 87F4688
CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, AXIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Series Name:CK12; Qualification:- RoHS Compliant: No

CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, AXIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Series Name:CK12; Qualification:- RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - CK12BX102K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK12BX102K
Ceramic Capacitors CK12BX102K
CAP CER 1000PF 100V 10% AXIAL

CAP CER 1000PF 100V 10% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1001-2256-ND 87F4688 CK12BX102K
Product Name Ceramic Capacitors Ceramic Capacitor 1000Pf 100V, X7R, 10%, Axial; Capacitance Kemet Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details