KEMET Electronics Corporation Ceramic Capacitors CK06BX474K

Description
0.47µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1001-2038-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1001-2038-ND
Ceramic Capacitors 1001-2038-ND
0.47µF ±10% 50V Ceramic Capacitor BX Radial

0.47µF ±10% 50V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitors - CK06BX474K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK06BX474K
Ceramic Capacitors CK06BX474K
CAP CER 0.47UF 50V 10% RADIAL

CAP CER 0.47UF 50V 10% RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, Radial; Capacitance Kemet - 87F4679 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, Radial; Capacitance Kemet
87F4679
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, Radial; Capacitance Kemet 87F4679
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: No

CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1001-2038-ND CK06BX474K 87F4679
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPA302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details