The CK06BX472M is a molded axial leaded multilayer ceramic capacitor with a capacitance of 4700 pF, a voltage rating of 200 V DC, and a capacitance tolerance of ±20%. It uses a Class II X7R dielectric with a temperature characteristic of ±15% over the operating range of -55°C to +125°C. The capacitor is housed in the C062 package, measuring 5.08 mm in length. It meets MIL-C-11015 and MIL-PRF-39014 military specifications, with a dissipation factor of 4.0% at 1 kHz and 1.0 V RMS. Insulation resistance is specified at 1,000 MΩ or 10 GΩ, whichever is smaller. The termination style is axial, and it is rated for a dielectric withstanding voltage of 500 V DC.
Cap Ceramic 0.0047uF 200V BX 20% Radial 5.08mm 125°C Bulk Product overview: CK06BX472M from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK06BX472M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 60-CK06BX472M |
| Product Name | 0.0047uF 200V Capacitor |
| Configuration / Form Factor | Leaded Capacitor |