KEMET Electronics Corporation Cap, 0.033Μf, 100V, 10%, X7R; Capacitance Kemet CK06BX333K

Description
CAP, 0.033µF, 100V, 10%, X7R; Capacitance:33000pF; Voltage Rating:100V; Product Range:CK06 Series, MIL-C-11015/19; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: Yes
Datasheet
Description
CAP, 0.033µF, 100V, 10%, X7R; Capacitance:33000pF; Voltage Rating:100V; Product Range:CK06 Series, MIL-C-11015/19; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.033Μf, 100V, 10%, X7R; Capacitance Kemet - 45AC6647 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 100V, 10%, X7R; Capacitance Kemet
45AC6647
Cap, 0.033Μf, 100V, 10%, X7R; Capacitance Kemet 45AC6647
CAP, 0.033µF, 100V, 10%, X7R; Capacitance:33000pF; Voltage Rating:100V; Product Range:CK06 Series, MIL-C-11015/19; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: Yes

CAP, 0.033µF, 100V, 10%, X7R; Capacitance:33000pF; Voltage Rating:100V; Product Range:CK06 Series, MIL-C-11015/19; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45AC6647
Product Name Cap, 0.033Μf, 100V, 10%, X7R; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C343T100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers