KEMET Electronics Corporation Cap, 0.27Uf, 50V, Mlcc, Radial; Capacitance Kemet CK06BX274K

Description
CAP, 0.27UF, 50V, MLCC, RADIAL; Capacitance:0.27µF; Voltage Rating:50V; Product Range:CK06 Series, MIL-C-11015/19; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: No
Datasheet
Description
CAP, 0.27UF, 50V, MLCC, RADIAL; Capacitance:0.27µF; Voltage Rating:50V; Product Range:CK06 Series, MIL-C-11015/19; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.27Uf, 50V, Mlcc, Radial; Capacitance Kemet - 32AJ0518 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.27Uf, 50V, Mlcc, Radial; Capacitance Kemet
32AJ0518
Cap, 0.27Uf, 50V, Mlcc, Radial; Capacitance Kemet 32AJ0518
CAP, 0.27UF, 50V, MLCC, RADIAL; Capacitance:0.27µF; Voltage Rating:50V; Product Range:CK06 Series, MIL-C-11015/19; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: No

CAP, 0.27UF, 50V, MLCC, RADIAL; Capacitance:0.27µF; Voltage Rating:50V; Product Range:CK06 Series, MIL-C-11015/19; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 32AJ0518
Product Name Cap, 0.27Uf, 50V, Mlcc, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.2700 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details