KEMET Electronics Corporation Ceramic Capacitors CK05BX104K

Description
0.1µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1001-2004-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1001-2004-ND
Ceramic Capacitors 1001-2004-ND
0.1µF ±10% 50V Ceramic Capacitor BX Radial

0.1µF ±10% 50V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kemet - 87F4662 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kemet
87F4662
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kemet 87F4662
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Diameter:-; Qualification:- RoHS Compliant: No

CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Diameter:-; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Ck05 Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kemet - 87W9146 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ck05 Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kemet
87W9146
Multilayer Ceramic Capacitor, Ck05 Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kemet 87W9146
Multilayer Ceramic Capacitor, CK05 Series, 0.1 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, CK05 Series, 0.1 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1001-2004-ND 87F4662 87W9146
Product Name Ceramic Capacitors Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kemet Multilayer Ceramic Capacitor, Ck05 Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details