KEMET Electronics Corporation
Ceramic Capacitors
CGP2C360JLSDAAWL25
Description
CER DISC 36PF 8000 SL 5%
Request a Quote
Email Supplier
Datasheet
Description
CER DISC 36PF 8000 SL 5%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
399-CGP2C360JLSDAAWL25-ND |
|
Product Name
|
Ceramic Capacitors |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Applications
|
High Voltage Capacitor; Bypass
|
|
Operating Temperature
|
-25 to 85 C (-13 to 185 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
|
Capacitance Tolerance
|
5 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.1000 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Configuration / Form Factor
Leaded Capacitor; Through Hole
Technology
Film Capacitors
Capacitance Type
Fixed
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
3.33E-4 microF
View Details
5 suppliers