KEMET Electronics Corporation Ceramic Capacitors CGP2C100KLSDCAWL25

Description
CER DISC 10PF 8000 SL 10%
Request a Quote Datasheet
Description
CER DISC 10PF 8000 SL 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CGP2C100KLSDCAWL25-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CGP2C100KLSDCAWL25-ND
Ceramic Capacitors 399-CGP2C100KLSDCAWL25-ND
CER DISC 10PF 8000 SL 10%

CER DISC 10PF 8000 SL 10%

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-CGP2C100KLSDCAWL25-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications High Voltage Capacitor; Bypass
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011572 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details