KEMET Electronics Corporation
Ceramic Capacitors
CGP1C110JUSDAAWL25
Description
CER DISC 11PF 4000 SL 5%
Request a Quote
Email Supplier
Datasheet
Description
CER DISC 11PF 4000 SL 5%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
Product Category
Capacitors
Product Number
399-CGP1C110JUSDAAWL25-ND
Product Name
Ceramic Capacitors
Configuration / Form Factor
Leaded Capacitor
Applications
High Voltage Capacitor; Bypass
Operating Temperature
-25 to 85 C (-13 to 185 F)
Electrostatic Capacitors
Ceramic Composition
Capacitance Tolerance
5 (+/- %)
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 85 C (-40 to 185 F)
Capacitance Range
150000 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details