Yageo USA Through Hole Resistors CFR3WSJT-73-1K1

Description
1.1 kOhms ±5% 3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
1.1 kOhms ±5% 3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CFR3WSJT-73-1K1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFR3WSJT-73-1K1-ND
Through Hole Resistors CFR3WSJT-73-1K1-ND
1.1 kOhms ±5% 3W Through Hole Resistor Axial Carbon Film

1.1 kOhms ±5% 3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CFR3WSJT-73-1K1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details