Yageo USA Through Hole Resistors CFR100JR-73-6R2

Description
6.2 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
6.2 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CFR100JR-73-6R2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFR100JR-73-6R2-ND
Through Hole Resistors CFR100JR-73-6R2-ND
6.2 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film

6.2 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CFR100JR-73-6R2-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details