620 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
RES 620K OHM 5% 1/2W AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-CFR-50JR-52-620KTR-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 5 +/- % |