Yageo USA RES 9.1K OHM 1/2W 5% CARBON FILM CFR-50JB-9K1

Description
RES 9.1Kohm 1/2W 5% CARBON FILM
Request a Quote
Description
RES 9.1Kohm 1/2W 5% CARBON FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 1/2W 5% CARBON FILM - CFR-50JB-9K1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 1/2W 5% CARBON FILM
CFR-50JB-9K1
RES 9.1K OHM 1/2W 5% CARBON FILM CFR-50JB-9K1
RES 9.1Kohm 1/2W 5% CARBON FILM

RES 9.1Kohm 1/2W 5% CARBON FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-50JB-9K1
Product Name RES 9.1K OHM 1/2W 5% CARBON FILM
Technology / Construction CarbonFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers