Yageo USA RES 43 OHM 1/2W 5% CARBON FILM CFR-50JB-52-43R

Description
RES 43ohm 1/2W 5% CARBON FILM
Request a Quote Datasheet
Description
RES 43ohm 1/2W 5% CARBON FILM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43 OHM 1/2W 5% CARBON FILM - CFR-50JB-52-43R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43 OHM 1/2W 5% CARBON FILM
CFR-50JB-52-43R
RES 43 OHM 1/2W 5% CARBON FILM CFR-50JB-52-43R
RES 43ohm 1/2W 5% CARBON FILM

RES 43ohm 1/2W 5% CARBON FILM

Supplier's Site
Through Hole Resistors - 43H-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43H-ND
Through Hole Resistors 43H-ND
43 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

43 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CFR-50JB-52-43R 43H-ND
Product Name RES 43 OHM 1/2W 5% CARBON FILM Through Hole Resistors
Technology / Construction CarbonFilm CarbonFilm
Resistance Range 43 ohms 43 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details