Yageo USA Res, 100K, 0.25W, Axial, Carbon Film; Resistance Yageo CFR-25JT-52C100K

Description
RES, 100K, 0.25W, AXIAL, CARBON FILM; Resistance:100kohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Description
RES, 100K, 0.25W, AXIAL, CARBON FILM; Resistance:100kohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 0.25W, Axial, Carbon Film; Resistance Yageo - 49AK5304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.25W, Axial, Carbon Film; Resistance Yageo
49AK5304
Res, 100K, 0.25W, Axial, Carbon Film; Resistance Yageo 49AK5304
RES, 100K, 0.25W, AXIAL, CARBON FILM; Resistance:100kohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 100K, 0.25W, AXIAL, CARBON FILM; Resistance:100kohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site
Res, 100K, 0.25W, Axial, Carbon Film; Resistance Yageo - 49AK5305 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.25W, Axial, Carbon Film; Resistance Yageo
49AK5305
Res, 100K, 0.25W, Axial, Carbon Film; Resistance Yageo 49AK5305
RES, 100K, 0.25W, AXIAL, CARBON FILM; Resistance:100kohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 100K, 0.25W, AXIAL, CARBON FILM; Resistance:100kohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AK5304
Product Name Res, 100K, 0.25W, Axial, Carbon Film; Resistance Yageo
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 100000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details