RES 620KOHM 1/4W 5% CARBFILM T/R
620 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
RES 620K OHM 5% 1/4W AXIAL
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CFR-25JR-52-620K | 13-CFR-25JR-52-620KTR-ND |
| Product Name | RES 620KOHM 1/4W 5% CARBFILM T/R | Through Hole Resistors |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | CarbonFilm |