RES 3.0KOHM 1/4W 5% CARBFILM T/R
3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
RES 3K OHM 5% 1/4W AXIAL
General Type Carbon Film Resistor 3kOhm 1/4W 5% Axial T/R Product overview: CFR-25JR-52-3K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kOhm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3kOhm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR-25JR-52-3K can be used for catalog matching and distributor lookup.
RES, 3K, 0.25W, AXIAL, CARBON FILM; Resistance:3kohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
RES, 3K, 0.25W, AXIAL, CARBON FILM; Resistance:3kohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
| Yageo USA | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CFR-25JR-52-3K | CFR-25JR-52-3K | 13-CFR-25JR-52-3KTR-ND | 53-CFR-25JR-52-3K | 49AK5118 |
| Product Name | Carbon Film Leaded Resistors | RES 3.0KOHM 1/4W 5% CARBFILM T/R | Through Hole Resistors | 3kOhm 4W Resistor | Res, 3K, 0.25W, Axial, Carbon Film; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Technology / Construction | CarbonFilm | CarbonFilm | CarbonFilm | ||
| Resistance Range | 3000 ohms | 3000 ohms | 3000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.2500 watts | 4 watts | 0.2500 watts | 0.2500 watts |