Yageo USA RES 430K OHM 1/4W 5% AXIAL CFR-25JB-52430K

Description
RES 430Kohm 1/4W 5% AXIAL
Request a Quote
Description
RES 430Kohm 1/4W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 430K OHM 1/4W 5% AXIAL - CFR-25JB-52430K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 1/4W 5% AXIAL
CFR-25JB-52430K
RES 430K OHM 1/4W 5% AXIAL CFR-25JB-52430K
RES 430Kohm 1/4W 5% AXIAL

RES 430Kohm 1/4W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-25JB-52430K
Product Name RES 430K OHM 1/4W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details