Yageo USA Carbon Film Leaded Resistors CFR-25JB-52-2M2

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Leaded Resistors - CFR-25JB-52-2M2 - Yageo USA
Milpitas, CA, United States
Carbon Film Leaded Resistors
CFR-25JB-52-2M2
Carbon Film Leaded Resistors CFR-25JB-52-2M2
General Features

General Features

Supplier's Site
RES 2.2M OHM 1/4W 5% CARBON FILM - CFR-25JB-52-2M2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1/4W 5% CARBON FILM
CFR-25JB-52-2M2
RES 2.2M OHM 1/4W 5% CARBON FILM CFR-25JB-52-2M2
RES 2.2Mohm 1/4W 5% CARBON FILM

RES 2.2Mohm 1/4W 5% CARBON FILM

Supplier's Site
Through Hole Resistors - 2.2MQBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2.2MQBK-ND
Through Hole Resistors 2.2MQBK-ND
2.2 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

2.2 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 2M2, 0.25W, Axial, Carbon Film; Resistance Yageo - 49AK4921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 0.25W, Axial, Carbon Film; Resistance Yageo
49AK4921
Res, 2M2, 0.25W, Axial, Carbon Film; Resistance Yageo 49AK4921
RES, 2M2, 0.25W, AXIAL, CARBON FILM; Resistance:2.2Mohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 2M2, 0.25W, AXIAL, CARBON FILM; Resistance:2.2Mohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CFR-25JB-52-2M2 CFR-25JB-52-2M2 2.2MQBK-ND 49AK4921
Product Name Carbon Film Leaded Resistors RES 2.2M OHM 1/4W 5% CARBON FILM Through Hole Resistors Res, 2M2, 0.25W, Axial, Carbon Film; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction CarbonFilm CarbonFilm CarbonFilm CarbonFilm
Resistance Range 2.20E6 ohms 2.20E6 ohms 2.20E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details