470 kOhms ±5% 0.167W, 1/6W Through Hole Resistor Axial Carbon Film
470 kOhms ±5% 0.167W, 1/6W Through Hole Resistor Axial Carbon Film
RES, 470K, 0.167W, AXIAL, CARBON FILM; Resistance:470kohm; Product Range:CFR Series; Power Rating:167mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Carbon Film RoHS Compliant: Yes
RES, 470K, 0.167W, AXIAL, CARBON FILM; Resistance:470kohm; Product Range:CFR Series; Power Rating:167mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Carbon Film RoHS Compliant: Yes
| Yageo USA | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CFR-12JT-52-470K | 13-CFR-12JT-52-470KCT-ND | 49AK4866 |
| Product Name | Carbon Film Leaded Resistors | Through Hole Resistors | Res, 470K, 0.167W, Axial, Carbon Film; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Technology / Construction | CarbonFilm | CarbonFilm | CarbonFilm |
| Resistance Range | 470000 ohms | 470000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.1667 watts | 0.1670 watts | 0.1670 watts |