Yageo USA RES 3.0MOHM 1/6W 5% CARBFILM T/R CFR-12JR-3M0

Description
RES 3.0MOHM 1/6W 5% CARBFILM T/R
Request a Quote
Description
RES 3.0MOHM 1/6W 5% CARBFILM T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.0MOHM 1/6W 5% CARBFILM T/R - CFR-12JR-3M0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0MOHM 1/6W 5% CARBFILM T/R
CFR-12JR-3M0
RES 3.0MOHM 1/6W 5% CARBFILM T/R CFR-12JR-3M0
RES 3.0MOHM 1/6W 5% CARBFILM T/R

RES 3.0MOHM 1/6W 5% CARBFILM T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-12JR-3M0
Product Name RES 3.0MOHM 1/6W 5% CARBFILM T/R
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers