Yageo USA RES 91K OHM 1/6W 5% CARBON FILM CFR-12JB-91K

Description
RES 91Kohm 1/6W 5% CARBON FILM
Request a Quote
Description
RES 91Kohm 1/6W 5% CARBON FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 91K OHM 1/6W 5% CARBON FILM - CFR-12JB-91K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91K OHM 1/6W 5% CARBON FILM
CFR-12JB-91K
RES 91K OHM 1/6W 5% CARBON FILM CFR-12JB-91K
RES 91Kohm 1/6W 5% CARBON FILM

RES 91Kohm 1/6W 5% CARBON FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-12JB-91K
Product Name RES 91K OHM 1/6W 5% CARBON FILM
Technology / Construction CarbonFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details