Yageo USA RES 3.6M OHM 1/6W 5% AXIAL CFR-12JB-523M6

Description
RES 3.6Mohm 1/6W 5% AXIAL
Request a Quote
Description
RES 3.6Mohm 1/6W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.6M OHM 1/6W 5% AXIAL - CFR-12JB-523M6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6M OHM 1/6W 5% AXIAL
CFR-12JB-523M6
RES 3.6M OHM 1/6W 5% AXIAL CFR-12JB-523M6
RES 3.6Mohm 1/6W 5% AXIAL

RES 3.6Mohm 1/6W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-12JB-523M6
Product Name RES 3.6M OHM 1/6W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details