KEMET Electronics Corporation Ceramic Capacitors CDR34BP103AFUR7185

Description
10000pF ±1% 50V Ceramic Capacitor BP 1812 (4532 Metric)
Request a Quote Datasheet
Description
10000pF ±1% 50V Ceramic Capacitor BP 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR34BP103AFUR7185-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR34BP103AFUR7185-ND
Ceramic Capacitors CDR34BP103AFUR7185-ND
10000pF ±1% 50V Ceramic Capacitor BP 1812 (4532 Metric)

10000pF ±1% 50V Ceramic Capacitor BP 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR34BP103AFUR7185 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR34BP103AFUR7185
Ceramic Capacitors CDR34BP103AFUR7185
CAP CER 10000PF 50V 1% BP 1812

CAP CER 10000PF 50V 1% BP 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR34BP103AFUR7185-ND CDR34BP103AFUR7185
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/052016 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701080 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details