KEMET Electronics Corporation Ceramic Capacitors CDR31BP220BKUS7185

Description
22pF ±10% 100V Ceramic Capacitor BP 0805 (2012 Metric)
Request a Quote Datasheet
Description
22pF ±10% 100V Ceramic Capacitor BP 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1001-2377-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1001-2377-1-ND
Ceramic Capacitors 1001-2377-1-ND
22pF ±10% 100V Ceramic Capacitor BP 0805 (2012 Metric)

22pF ±10% 100V Ceramic Capacitor BP 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1001-2377-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1001-2377-6-ND
Ceramic Capacitors 1001-2377-6-ND
22pF ±10% 100V Ceramic Capacitor BP 0805 (2012 Metric)

22pF ±10% 100V Ceramic Capacitor BP 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1001-2377-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1001-2377-2-ND
Ceramic Capacitors 1001-2377-2-ND
22pF ±10% 100V Ceramic Capacitor BP 0805 (2012 Metric)

22pF ±10% 100V Ceramic Capacitor BP 0805 (2012 Metric)

Buy Now Datasheet
Cap 22Pf 100V C0G 10% Smd 0805 0.001% Rohs Compliant Kemet - 31AC8319 - Newark, An Avnet Company
Chicago, IL, United States
Cap 22Pf 100V C0G 10% Smd 0805 0.001% Rohs Compliant Kemet
31AC8319
Cap 22Pf 100V C0G 10% Smd 0805 0.001% Rohs Compliant Kemet 31AC8319
CAP 22PF 100V C0G 10% SMD 0805 0.001% ROHS COMPLIANT: NO

CAP 22PF 100V C0G 10% SMD 0805 0.001% ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1001-2377-1-ND 1001-2377-6-ND 31AC8319
Product Name Ceramic Capacitors Ceramic Capacitors Cap 22Pf 100V C0G 10% Smd 0805 0.001% Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 224SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers