0.1µF ±10% 100V Ceramic Capacitor BX 1825 (4564 Metric)
0.1µF ±10% 100V Ceramic Capacitor BX 1825 (4564 Metric)
0.1µF ±10% 100V Ceramic Capacitor BX 1825 (4564 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1001-CDR05BX104BKUSCT-ND | 1001-CDR05BX104BKUSDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |