KEMET Electronics Corporation Ceramic Capacitors CDR03BP821BJUS

Description
820pF ±5% 100V Ceramic Capacitor BP 1808 (4520 Metric)
Request a Quote Datasheet
Description
820pF ±5% 100V Ceramic Capacitor BP 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR03BP821BJUS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR03BP821BJUS-ND
Ceramic Capacitors CDR03BP821BJUS-ND
820pF ±5% 100V Ceramic Capacitor BP 1808 (4520 Metric)

820pF ±5% 100V Ceramic Capacitor BP 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR03BP821BJUS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR03BP821BJUS
Ceramic Capacitors CDR03BP821BJUS
CAP CER 820PF 100V BP 1808

CAP CER 820PF 100V BP 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR03BP821BJUS-ND CDR03BP821BJUS
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M15G689D2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details