KEMET Electronics Corporation Ceramic Capacitors CCR75CG101JM

Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial, Can
Request a Quote Datasheet
Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CCR75CG101JM-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CCR75CG101JM-ND
Ceramic Capacitors CCR75CG101JM-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial, Can

100pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial, Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number CCR75CG101JM-ND
Product Name Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details