Yageo USA SMD 1uF 25V Capacitor CC1206ZKY5V8BB105

Description
Cap Ceramic 1uF 25V Y5V -20% to 80% Pad SMD 1206 85°C T/R Product overview: CC1206ZKY5V8BB105 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206ZKY5V8BB105 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 1uF 25V Y5V -20% to 80% Pad SMD 1206 85°C T/R Product overview: CC1206ZKY5V8BB105 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206ZKY5V8BB105 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 25V Capacitor
60-CC1206ZKY5V8BB105
SMD 1uF 25V Capacitor 60-CC1206ZKY5V8BB105
Cap Ceramic 1uF 25V Y5V -20% to 80% Pad SMD 1206 85°C T/R Product overview: CC1206ZKY5V8BB105 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206ZKY5V8BB105 can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 25V Y5V -20% to 80% Pad SMD 1206 85°C T/R Product overview: CC1206ZKY5V8BB105 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206ZKY5V8BB105 can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - CC1206ZKY5V8BB105 - 977250-CC1206ZKY5V8BB105 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC1206ZKY5V8BB105
977250-CC1206ZKY5V8BB105
Ceramic Capacitors - CC1206ZKY5V8BB105 977250-CC1206ZKY5V8BB105
Manufacturer: Yageo Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977250-CC1206ZKY5V8B B105 Voltage Rating: 25 V Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 80 % Categories: Ceramic Capacitors Case / Package: 1206 Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Voltage Rating (DC): 25 V Dielectric: Y5V

Manufacturer: Yageo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977250-CC1206ZKY5V8BB105
Voltage Rating: 25 V
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 80 %
Categories: Ceramic Capacitors
Case / Package: 1206
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Voltage Rating (DC): 25 V
Dielectric: Y5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-CC1206ZKY5V8BB105 977250-CC1206ZKY5V8BB105
Product Name SMD 1uF 25V Capacitor Ceramic Capacitors - CC1206ZKY5V8BB105
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - M22U334M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details