Yageo USA Ceramic Capacitors CC1206MPY5V9BB334

Description
0.33µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.33µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206MPY5V9BB334TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206MPY5V9BB334TR-ND
Ceramic Capacitors 13-CC1206MPY5V9BB334TR-ND
0.33µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

0.33µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CC1206MPY5V9BB334 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CC1206MPY5V9BB334
Capacitors - Ceramic Capacitors CC1206MPY5V9BB334
CAP CER 0.33UF 50V Y5V 1206

CAP CER 0.33UF 50V Y5V 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13-CC1206MPY5V9BB334TR-ND CC1206MPY5V9BB334
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details