Yageo USA Ceramic Capacitors CC1206MKY5V6BB226

Description
22µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206MKY5V6BB226TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206MKY5V6BB226TR-ND
Ceramic Capacitors 13-CC1206MKY5V6BB226TR-ND
22µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

22µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206MKY5V6BB226CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206MKY5V6BB226CT-ND
Ceramic Capacitors 13-CC1206MKY5V6BB226CT-ND
22µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

22µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206MKY5V6BB226DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206MKY5V6BB226DKR-ND
Ceramic Capacitors 13-CC1206MKY5V6BB226DKR-ND
22µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

22µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC1206MKY5V6BB226
CAP CER 22UF 10V Y5V 1206

CAP CER 22UF 10V Y5V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC1206MKY5V6BB226TR-ND 13-CC1206MKY5V6BB226DKR-ND CC1206MKY5V6BB226
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 380LX123M035J042 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details