Yageo USA High Capacitance MLCC CC1206MKX7R8BB105

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC1206MKX7R8BB105 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC1206MKX7R8BB105
High Capacitance MLCC CC1206MKX7R8BB105
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
Ceramic Capacitors - 311-3454-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3454-1-ND
Ceramic Capacitors 311-3454-1-ND
1µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3454-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3454-2-ND
Ceramic Capacitors 311-3454-2-ND
1µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3454-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3454-6-ND
Ceramic Capacitors 311-3454-6-ND
1µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap Ceramic 1uF 25V X7R 20% SMD 1206 125C Blister T/R - 898-CC1206MKX7R8BB105 - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 1uF 25V X7R 20% SMD 1206 125C Blister T/R
898-CC1206MKX7R8BB105
Cap Ceramic 1uF 25V X7R 20% SMD 1206 125C Blister T/R 898-CC1206MKX7R8BB105
Cap Ceramic 1uF 25V X7R 20% SMD 1206 125C Blister T/R

Cap Ceramic 1uF 25V X7R 20% SMD 1206 125C Blister T/R

Supplier's Site
Ceramic Capacitors - CC1206MKX7R8BB105 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206MKX7R8BB105
Ceramic Capacitors CC1206MKX7R8BB105
CAP CER 1UF 25V X7R 1206

CAP CER 1UF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC1206MKX7R8BB105 311-3454-1-ND 311-3454-6-ND 898-CC1206MKX7R8BB105 CC1206MKX7R8BB105
Product Name High Capacitance MLCC Ceramic Capacitors Ceramic Capacitors Cap Ceramic 1uF 25V X7R 20% SMD 1206 125C Blister T/R Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Capacitance Range 1.00E6 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 277XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers