Yageo USA Ceramic Capacitors CC1206MKX5R6BB476

Description
47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-3453-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3453-2-ND
Ceramic Capacitors 311-3453-2-ND
47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3453-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3453-6-ND
Ceramic Capacitors 311-3453-6-ND
47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3453-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3453-1-ND
Ceramic Capacitors 311-3453-1-ND
47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1992098 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992098
MLCCs - Multilayer Ceramic Capacitors 1992098
Yageo CC1206MKX5R6BB476

Yageo CC1206MKX5R6BB476

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1992097 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992097
MLCCs - Multilayer Ceramic Capacitors 1992097
Yageo CC1206MKX5R6BB476

Yageo CC1206MKX5R6BB476

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1992098P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992098P
MLCCs - Multilayer Ceramic Capacitors 1992098P
Yageo CC1206MKX5R6BB476

Yageo CC1206MKX5R6BB476

Supplier's Site
Singapore, Singapore
SMD 47uF 10V Capacitor
60-CC1206MKX5R6BB476
SMD 47uF 10V Capacitor 60-CC1206MKX5R6BB476
Cap Ceramic 47uF 10V X5R 20% Pad SMD 1206 85°C T/R Product overview: CC1206MKX5R6BB476 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206MKX5R6BB476 can be used for catalog matching and distributor lookup.

Cap Ceramic 47uF 10V X5R 20% Pad SMD 1206 85°C T/R Product overview: CC1206MKX5R6BB476 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206MKX5R6BB476 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC1206MKX5R6BB476 - 865978-CC1206MKX5R6BB476 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC1206MKX5R6BB476
865978-CC1206MKX5R6BB476
Ceramic Capacitors - CC1206MKX5R6BB476 865978-CC1206MKX5R6BB476
Manufacturer: Yageo Win Source Part Number: 865978-CC1206MKX5R6B B476 Series: CC Operating Temperature Range: -55°C ~ 85°C Features: 47 µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-3453-1, 311-3453-2, 311-3453-6, CC1206MKX5R6BB476-ND

Manufacturer: Yageo
Win Source Part Number: 865978-CC1206MKX5R6BB476
Series: CC
Operating Temperature Range: -55°C ~ 85°C
Features: 47 µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-3453-1, 311-3453-2, 311-3453-6, CC1206MKX5R6BB476-ND

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC1206MKX5R6BB476
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC1206MKX5R6BB476
10V 47uF X5R ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 47uF X5R ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC1206MKX5R6BB476 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206MKX5R6BB476
Ceramic Capacitors CC1206MKX5R6BB476
CAP CER 47UF 10V X5R 1206

CAP CER 47UF 10V X5R 1206

Supplier's Site Datasheet
Cap, 47Uf, 10V, Mlcc, 1206 Rohs Compliant Yageo - 26AK2070 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Mlcc, 1206 Rohs Compliant Yageo
26AK2070
Cap, 47Uf, 10V, Mlcc, 1206 Rohs Compliant Yageo 26AK2070
CAP, 47UF, 10V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 47UF, 10V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, 47Uf, 10V, Mlcc, 1206 Rohs Compliant Yageo - 50AJ2893 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Mlcc, 1206 Rohs Compliant Yageo
50AJ2893
Cap, 47Uf, 10V, Mlcc, 1206 Rohs Compliant Yageo 50AJ2893
CAP, 47UF, 10V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 47UF, 10V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-3453-2-ND 311-3453-6-ND 1992098 1992098P 60-CC1206MKX5R6BB476 865978-CC1206MKX5R6BB476 CC1206MKX5R6BB476 CC1206MKX5R6BB476 26AK2070
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 47uF 10V Capacitor Ceramic Capacitors - CC1206MKX5R6BB476 Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 47Uf, 10V, Mlcc, 1206 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Film Paper Film Capacitors - 104MSR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers