Yageo USA Ceramic Capacitors CC1206KRX7RYBB222

Description
CAP CER 2200PF 250V X7R 1206
Request a Quote Datasheet
Description
CAP CER 2200PF 250V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206KRX7RYBB222DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KRX7RYBB222DKR-ND
Ceramic Capacitors 13-CC1206KRX7RYBB222DKR-ND
CAP CER 2200PF 250V X7R 1206

CAP CER 2200PF 250V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KRX7RYBB222CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KRX7RYBB222CT-ND
Ceramic Capacitors 13-CC1206KRX7RYBB222CT-ND
CAP CER 2200PF 250V X7R 1206

CAP CER 2200PF 250V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KRX7RYBB222TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KRX7RYBB222TR-ND
Ceramic Capacitors 13-CC1206KRX7RYBB222TR-ND
2200pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cc Series, 2200 Pf, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Yageo - 55R1556 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 2200 Pf, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Yageo
55R1556
Multilayer Ceramic Capacitor, Cc Series, 2200 Pf, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Yageo 55R1556
Multilayer Ceramic Capacitor, CC Series, 2200 pF, - 10%, X7R, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 2200 pF, - 10%, X7R, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC1206KRX7RYBB222DKR-ND 13-CC1206KRX7RYBB222CT-ND 55R1556
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cc Series, 2200 Pf, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - M22G331J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details