Yageo USA Ceramic Capacitors CC1206KRX7RYBB152

Description
1500pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206KRX7RYBB152TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KRX7RYBB152TR-ND
Ceramic Capacitors 13-CC1206KRX7RYBB152TR-ND
1500pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KRX7RYBB152DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KRX7RYBB152DKR-ND
Ceramic Capacitors 13-CC1206KRX7RYBB152DKR-ND
CAP CER 1500PF 250V X7R 1206

CAP CER 1500PF 250V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KRX7RYBB152CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KRX7RYBB152CT-ND
Ceramic Capacitors 13-CC1206KRX7RYBB152CT-ND
CAP CER 1500PF 250V X7R 1206

CAP CER 1500PF 250V X7R 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CC1206KRX7RYBB152 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CC1206KRX7RYBB152
Capacitors - Ceramic Capacitors CC1206KRX7RYBB152
CAP CER 1500PF 250V X7R 1206

CAP CER 1500PF 250V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC1206KRX7RYBB152TR-ND 13-CC1206KRX7RYBB152DKR-ND CC1206KRX7RYBB152
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details