Yageo USA Ceramic Capacitors CC1206KRX7RABB152

Description
1500pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-4492-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4492-1-ND
Ceramic Capacitors 311-4492-1-ND
1500pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4492-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4492-2-ND
Ceramic Capacitors 311-4492-2-ND
1500pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4492-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4492-6-ND
Ceramic Capacitors 311-4492-6-ND
1500pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC1206KRX7RABB152 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206KRX7RABB152
Ceramic Capacitors CC1206KRX7RABB152
CAP CER 1500PF 200V X7R 1206

CAP CER 1500PF 200V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 311-4492-1-ND 311-4492-6-ND CC1206KRX7RABB152
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1572-1184-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Aluminium Capacitors - 1701292 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details