Yageo USA Ceramic Capacitors CC1206KRX7RABB103

Description
10000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-4491-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4491-6-ND
Ceramic Capacitors 311-4491-6-ND
10000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4491-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4491-2-ND
Ceramic Capacitors 311-4491-2-ND
10000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4491-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4491-1-ND
Ceramic Capacitors 311-4491-1-ND
10000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC1206KRX7RABB103 - 865974-CC1206KRX7RABB103 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC1206KRX7RABB103
865974-CC1206KRX7RABB103
Ceramic Capacitors - CC1206KRX7RABB103 865974-CC1206KRX7RABB103
Manufacturer: Yageo Win Source Part Number: 865974-CC1206KRX7RAB B103 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 223893115636, 311-4491-1, 311-4491-2, CC1206KRX7RABB103-ND , 311-4491-6, 12062R103KBB20D

Manufacturer: Yageo
Win Source Part Number: 865974-CC1206KRX7RABB103
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 223893115636, 311-4491-1, 311-4491-2, CC1206KRX7RABB103-ND, 311-4491-6, 12062R103KBB20D

Buy Now Datasheet
Singapore, Singapore
SMD 200V 10nF Capacitor
60-CC1206KRX7RABB103
SMD 200V 10nF Capacitor 60-CC1206KRX7RABB103
200V 10nF X7R Ceramic Capacitor 1206 SMD T/R Product overview: CC1206KRX7RABB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 10nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 10nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KRX7RABB103 can be used for catalog matching and distributor lookup.

200V 10nF X7R Ceramic Capacitor 1206 SMD T/R Product overview: CC1206KRX7RABB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 10nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 10nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KRX7RABB103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cc Series, 0.01 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo - 08WX8875 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 0.01 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo
08WX8875
Multilayer Ceramic Capacitor, Cc Series, 0.01 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo 08WX8875
Multilayer Ceramic Capacitor, CC Series, 0.01 - F, - 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 0.01 - F, - 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CC1206KRX7RABB103 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206KRX7RABB103
Ceramic Capacitors CC1206KRX7RABB103
CAP CER 10000PF 200V X7R 1206

CAP CER 10000PF 200V X7R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC1206KRX7RABB103
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC1206KRX7RABB103
200V 10nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

200V 10nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-4491-6-ND 311-4491-2-ND 865974-CC1206KRX7RABB103 60-CC1206KRX7RABB103 08WX8875 CC1206KRX7RABB103 CC1206KRX7RABB103
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CC1206KRX7RABB103 SMD 200V 10nF Capacitor Multilayer Ceramic Capacitor, Cc Series, 0.01 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C212U075AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers